Ideal Industries, Inc. Female Disconnect 84-9601

Description
FUNNEL ENTRY TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 500 PER CARTON STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE BARREL TYPE BUTTED SEAM MATERIAL TIN-PLATED BRASS VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.244 INCH
Datasheet
Description
FUNNEL ENTRY TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 500 PER CARTON STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE BARREL TYPE BUTTED SEAM MATERIAL TIN-PLATED BRASS VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.244 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - 84-9601 - Ideal Industries, Inc.
Sycamore, IL, USA
Female Disconnect
84-9601
Female Disconnect 84-9601
FUNNEL ENTRY TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 500 PER CARTON STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE BARREL TYPE BUTTED SEAM MATERIAL TIN-PLATED BRASS VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.244 INCH
  • FUNNEL ENTRY TYPE
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL 774A, CUL APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 500 PER CARTON STANDARD PACKAGE
  • VINYL INSULATED INSULATION TYPE
  • 0.25 INCH X 0.032 INCH TAB SIZE
  • BARREL TYPE BUTTED SEAM
  • MATERIAL TIN-PLATED BRASS
  • VOLTAGE RATING 600 V
  • WIRE INSULATION DIAMETER 0.244 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 84-9601
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Keystone Electronics Corp.
View Details
Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details
Bootlace Ferrules - 1788742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details