Ideal Industries, Inc. Splice Connector 83-9351

Description
PARALLEL TYPE TIN PLATED BRASS MATERIAL RED COLOR 0.157 INCH MAX. INSULATION DIAMETER 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE
Datasheet
Description
PARALLEL TYPE TIN PLATED BRASS MATERIAL RED COLOR 0.157 INCH MAX. INSULATION DIAMETER 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - 83-9351 - Ideal Industries, Inc.
Sycamore, IL, USA
Splice Connector
83-9351
Splice Connector 83-9351
PARALLEL TYPE TIN PLATED BRASS MATERIAL RED COLOR 0.157 INCH MAX. INSULATION DIAMETER 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE
  • PARALLEL TYPE
  • TIN PLATED BRASS MATERIAL
  • RED COLOR
  • 0.157 INCH MAX. INSULATION DIAMETER
  • 600 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 1000 PER CARTON STANDARD PACKAGE
  • 22 TO 18 AWG CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-9351
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details
0.025″ Spade Lug to Shrouded Banana Socket, Adapter - 9385 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
View Details
Un-Insulated Ferrules - 2226.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details