Ideal Industries, Inc.Twist On Wire Connector30-651J
Description
CONTOURED WING TYPE
YELLOW COLOR
(2) #18 MIN. WIRE COMBINATION SIZE
(3) #12 MAX. WIRE COMBINATION SIZE
18 TO 10 AWG WIRE SIZE
UL 486-C, CSA C22.2, CE APPROVAL
600 V VOLTAGE RATING
221 DEG F TEMPERATURE RATING
500 PER JAR STANDARD PACKAGE
COPPER WIRE TYPE
LIVE ACTION, SQUARE WIRE SPRING TYPE
WING-NUT[R] BRAND
FEATURES FLAME-RETARDANT SHELL
451 MODEL
Ideal Industries, Inc.
Done
Datasheet
Description
CONTOURED WING TYPE
YELLOW COLOR
(2) #18 MIN. WIRE COMBINATION SIZE
(3) #12 MAX. WIRE COMBINATION SIZE
18 TO 10 AWG WIRE SIZE
UL 486-C, CSA C22.2, CE APPROVAL
600 V VOLTAGE RATING
221 DEG F TEMPERATURE RATING
500 PER JAR STANDARD PACKAGE
COPPER WIRE TYPE
LIVE ACTION, SQUARE WIRE SPRING TYPE
WING-NUT[R] BRAND
FEATURES FLAME-RETARDANT SHELL
451 MODEL
CONTOURED WING TYPE
YELLOW COLOR
(2) #18 MIN. WIRE COMBINATION SIZE
(3) #12 MAX. WIRE COMBINATION SIZE
18 TO 10 AWG WIRE SIZE
UL 486-C, CSA C22.2, CE APPROVAL
600 V VOLTAGE RATING
221 DEG F TEMPERATURE RATING
500 PER JAR STANDARD PACKAGE
COPPER WIRE TYPE
LIVE ACTION, SQUARE WIRE SPRING TYPE
WING-NUT[R] BRAND
FEATURES FLAME-RETARDANT SHELL
451 MODEL