Ideal Industries, Inc. Twist On Wire Connector 30-551

Description
CONTOURED WING TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION, EXPANDING, SQUARE WIRE SPRING TYPE WING-NUT[R] BRAND 451 MODEL
Datasheet
Description
CONTOURED WING TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION, EXPANDING, SQUARE WIRE SPRING TYPE WING-NUT[R] BRAND 451 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-551 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-551
Twist On Wire Connector 30-551
CONTOURED WING TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION, EXPANDING, SQUARE WIRE SPRING TYPE WING-NUT[R] BRAND 451 MODEL
  • CONTOURED WING TYPE
  • YELLOW COLOR
  • (2) #18 MIN. WIRE COMBINATION SIZE
  • (3) #12 MAX. WIRE COMBINATION SIZE
  • 18 TO 10 AWG WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 1000 PER CARTON STANDARD PACKAGE
  • COPPER WIRE TYPE
  • LIVE ACTION, EXPANDING, SQUARE WIRE SPRING TYPE
  • WING-NUT[R] BRAND
  • 451 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-551
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-4 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
3 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1234-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details