Ideal Industries, Inc. Twist On Wire Connector 30-803

Description
BLACK COLOR 1#18 W/1#20 MIN. WIRE COMBINATION SIZE (2) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 302 DEG F TEMPERATURE RATING 50000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL WIRE-NUT[R] BRAND FEATURES FIRE-RETARDANT SHELL WEIGHT 185 LB 73B MODEL
Datasheet
Description
BLACK COLOR 1#18 W/1#20 MIN. WIRE COMBINATION SIZE (2) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 302 DEG F TEMPERATURE RATING 50000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL WIRE-NUT[R] BRAND FEATURES FIRE-RETARDANT SHELL WEIGHT 185 LB 73B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-803 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-803
Twist On Wire Connector 30-803
BLACK COLOR 1#18 W/1#20 MIN. WIRE COMBINATION SIZE (2) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 302 DEG F TEMPERATURE RATING 50000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL WIRE-NUT[R] BRAND FEATURES FIRE-RETARDANT SHELL WEIGHT 185 LB 73B MODEL
  • BLACK COLOR
  • 1#18 W/1#20 MIN. WIRE COMBINATION SIZE
  • (2) #14 MAX. WIRE COMBINATION SIZE
  • 22 TO 14 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 302 DEG F TEMPERATURE RATING
  • 50000 PER BARREL STANDARD PACKAGE
  • COPPER WIRE TYPE
  • THERMOPLASTIC SHELL MATERIAL
  • WIRE-NUT[R] BRAND
  • FEATURES FIRE-RETARDANT SHELL
  • WEIGHT 185 LB
  • 73B MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-803
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Connector Contacts - 118385-3 - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals - 1788653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details