Ideal Industries, Inc. Piggyback Disconnect 83-9621

Description
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 0.185 INCH MAX. INSULATION DIAMETER UL APPROVAL 75 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE VOLTAGE RATING 300 V
Datasheet
Description
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 0.185 INCH MAX. INSULATION DIAMETER UL APPROVAL 75 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE VOLTAGE RATING 300 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piggyback Disconnect - 83-9621 - Ideal Industries, Inc.
Sycamore, IL, USA
Piggyback Disconnect
83-9621
Piggyback Disconnect 83-9621
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 0.185 INCH MAX. INSULATION DIAMETER UL APPROVAL 75 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE VOLTAGE RATING 300 V
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • 0.185 INCH MAX. INSULATION DIAMETER
  • UL APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 25 STANDARD PACKAGE
  • VINYL INSULATED INSULATION TYPE
  • 0.25 INCH X 0.032 INCH TAB SIZE
  • VOLTAGE RATING 300 V
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-9621
Product Name Piggyback Disconnect
Terminal Type Piggyback Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Terminals - Turret Connectors - 36-1613-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Connector Contacts - 102316-6 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Bootlace Ferrules - 1787286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details