Ideal Industries, Inc. Push In Wire Connector 30-372

Description
NYLON MATERIAL ORANGE COLOR 18 TO 12 AWG SOLID, 14 TO 12 AWG STRANDED WIRE SIZE UL 2459, CSA C22.2 APPROVAL 120/277/347/480/600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25 PER CARD STANDARD PACKAGE 2 PORT(S) POWERPLUG[R] BRAND SIZE 1.4 INCH L X 0.5 INCH W X 0.81 INCH H CURRENT RATING 6 AMPERE KNOCKOUT SIZE 1/2 INCH 102 MODEL
Datasheet
Description
NYLON MATERIAL ORANGE COLOR 18 TO 12 AWG SOLID, 14 TO 12 AWG STRANDED WIRE SIZE UL 2459, CSA C22.2 APPROVAL 120/277/347/480/600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25 PER CARD STANDARD PACKAGE 2 PORT(S) POWERPLUG[R] BRAND SIZE 1.4 INCH L X 0.5 INCH W X 0.81 INCH H CURRENT RATING 6 AMPERE KNOCKOUT SIZE 1/2 INCH 102 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push In Wire Connector - 30-372 - Ideal Industries, Inc.
Sycamore, IL, USA
Push In Wire Connector
30-372
Push In Wire Connector 30-372
NYLON MATERIAL ORANGE COLOR 18 TO 12 AWG SOLID, 14 TO 12 AWG STRANDED WIRE SIZE UL 2459, CSA C22.2 APPROVAL 120/277/347/480/600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25 PER CARD STANDARD PACKAGE 2 PORT(S) POWERPLUG[R] BRAND SIZE 1.4 INCH L X 0.5 INCH W X 0.81 INCH H CURRENT RATING 6 AMPERE KNOCKOUT SIZE 1/2 INCH 102 MODEL
  • NYLON MATERIAL
  • ORANGE COLOR
  • 18 TO 12 AWG SOLID, 14 TO 12 AWG STRANDED WIRE SIZE
  • UL 2459, CSA C22.2 APPROVAL
  • 120/277/347/480/600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 25 PER CARD STANDARD PACKAGE
  • 2 PORT(S)
  • POWERPLUG[R] BRAND
  • SIZE 1.4 INCH L X 0.5 INCH W X 0.81 INCH H
  • CURRENT RATING 6 AMPERE
  • KNOCKOUT SIZE 1/2 INCH
  • 102 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-372
Product Name Push In Wire Connector
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2213.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Splices - 039779-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Bootlace Ferrules - 1849676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details