Ideal Industries, Inc. Twist On Wire Connector WT41-B

Description
CONTOURED WING TYPE TAN COLOR (2) #20 MIN. WIRE COMBINATION SIZE (3) #10 SOLID MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER BAG STANDARD PACKAGE COPPER WIRE TYPE EXPANDING SQUARE WIRE SPRING TYPE WINGTWIST[R] BRAND WT41 MODEL
Datasheet
Description
CONTOURED WING TYPE TAN COLOR (2) #20 MIN. WIRE COMBINATION SIZE (3) #10 SOLID MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER BAG STANDARD PACKAGE COPPER WIRE TYPE EXPANDING SQUARE WIRE SPRING TYPE WINGTWIST[R] BRAND WT41 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WT41-B - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
WT41-B
Twist On Wire Connector WT41-B
CONTOURED WING TYPE TAN COLOR (2) #20 MIN. WIRE COMBINATION SIZE (3) #10 SOLID MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER BAG STANDARD PACKAGE COPPER WIRE TYPE EXPANDING SQUARE WIRE SPRING TYPE WINGTWIST[R] BRAND WT41 MODEL
  • CONTOURED WING TYPE
  • TAN COLOR
  • (2) #20 MIN. WIRE COMBINATION SIZE
  • (3) #10 SOLID MAX. WIRE COMBINATION SIZE
  • 22 TO 10 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 500 PER BAG STANDARD PACKAGE
  • COPPER WIRE TYPE
  • EXPANDING SQUARE WIRE SPRING TYPE
  • WINGTWIST[R] BRAND
  • WT41 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number WT41-B
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data