Ideal Industries, Inc. Twist On Wire Connector WT4-SK

Description
RIBBED CAP TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (2) #12 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL 486-C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE EXPANDING SQUARE WIRE SPRING TYPE WIRETWIST[T] BRAND FEATURES FLAME-RETARDANT SHELL WT4 MODEL
Datasheet
Description
RIBBED CAP TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (2) #12 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL 486-C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE EXPANDING SQUARE WIRE SPRING TYPE WIRETWIST[T] BRAND FEATURES FLAME-RETARDANT SHELL WT4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WT4-SK - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
WT4-SK
Twist On Wire Connector WT4-SK
RIBBED CAP TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (2) #12 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL 486-C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE EXPANDING SQUARE WIRE SPRING TYPE WIRETWIST[T] BRAND FEATURES FLAME-RETARDANT SHELL WT4 MODEL
  • RIBBED CAP TYPE
  • YELLOW COLOR
  • (2) #18 MIN. WIRE COMBINATION SIZE
  • (2) #12 MAX. WIRE COMBINATION SIZE
  • 22 TO 10 AWG WIRE SIZE
  • UL 486-C, CSA 22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 25000 PER BARREL STANDARD PACKAGE
  • COPPER WIRE TYPE
  • EXPANDING SQUARE WIRE SPRING TYPE
  • WIRETWIST[T] BRAND
  • FEATURES FLAME-RETARDANT SHELL
  • WT4 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number WT4-SK
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rings & Spades - 1-1627170-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Tin
Features RoHS
View Details
Ring Terminals - 1788687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details