Ideal Industries, Inc. Push In Wire Connector 30-1033

Description
POLYCARBONATE MATERIAL ORANGE COLOR 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE 3 PORT(S) IN-SURE[R] BRAND MODEL 33 MODEL
Datasheet
Description
POLYCARBONATE MATERIAL ORANGE COLOR 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE 3 PORT(S) IN-SURE[R] BRAND MODEL 33 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push In Wire Connector - 30-1033 - Ideal Industries, Inc.
Sycamore, IL, USA
Push In Wire Connector
30-1033
Push In Wire Connector 30-1033
POLYCARBONATE MATERIAL ORANGE COLOR 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE 3 PORT(S) IN-SURE[R] BRAND MODEL 33 MODEL
  • POLYCARBONATE MATERIAL
  • ORANGE COLOR
  • 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 100 PER BOX STANDARD PACKAGE
  • 3 PORT(S)
  • IN-SURE[R] BRAND
  • MODEL 33 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-1033
Product Name Push In Wire Connector
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data