Ideal Industries, Inc. Twist On Wire Connector BT2-500JR

Description
SWEPT WING TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (2) #8 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 500 PER JAR STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE SPRING TYPE B-CAP[R] BRAND MODEL BT2 MODEL
Datasheet
Description
SWEPT WING TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (2) #8 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 500 PER JAR STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE SPRING TYPE B-CAP[R] BRAND MODEL BT2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - BT2-500JR - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
BT2-500JR
Twist On Wire Connector BT2-500JR
SWEPT WING TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (2) #8 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 500 PER JAR STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE SPRING TYPE B-CAP[R] BRAND MODEL BT2 MODEL
  • SWEPT WING TYPE
  • RED COLOR
  • (2) #18 MIN. WIRE COMBINATION SIZE
  • (2) #8 MAX. WIRE COMBINATION SIZE
  • 18 TO 8 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 500 PER JAR STANDARD PACKAGE
  • COPPER WIRE TYPE
  • SQUARE WIRE SPRING TYPE
  • B-CAP[R] BRAND
  • MODEL BT2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number BT2-500JR
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2796.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 1-175217-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Terminal Posts - 1796927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details