Ideal Industries, Inc. Push In Wire Connector 30-082

Description
ORANGE COLOR 18 AWG (SOLID) WIRE SIZE UL 2459, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE 2 PORT(S) POWERPLUG[R] BRAND CURRENT RATING 3 AMPERE KNOCKOUT SIZE 1/2 INCH 182 MODEL
Datasheet
Description
ORANGE COLOR 18 AWG (SOLID) WIRE SIZE UL 2459, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE 2 PORT(S) POWERPLUG[R] BRAND CURRENT RATING 3 AMPERE KNOCKOUT SIZE 1/2 INCH 182 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push In Wire Connector - 30-082 - Ideal Industries, Inc.
Sycamore, IL, USA
Push In Wire Connector
30-082
Push In Wire Connector 30-082
ORANGE COLOR 18 AWG (SOLID) WIRE SIZE UL 2459, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE 2 PORT(S) POWERPLUG[R] BRAND CURRENT RATING 3 AMPERE KNOCKOUT SIZE 1/2 INCH 182 MODEL
  • ORANGE COLOR
  • 18 AWG (SOLID) WIRE SIZE
  • UL 2459, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 100 PER BOX STANDARD PACKAGE
  • 2 PORT(S)
  • POWERPLUG[R] BRAND
  • CURRENT RATING 3 AMPERE
  • KNOCKOUT SIZE 1/2 INCH
  • 182 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-082
Product Name Push In Wire Connector
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Splices - 114163-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 12 to 14 AWG
International 2 to 4 mm2
View Details
Ring Terminals - 1787263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details