Ideal Industries, Inc. Twist On Wire Connector WT3-1

Description
POSITIVE GRIP TYPE ORANGE COLOR (2) #18 MIN. WIRE COMBINATION SIZE (2) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE FIXED, SQUARE WIRE SPRING TYPE WIRETWIST[R] BRAND WT3 MODEL
Datasheet
Description
POSITIVE GRIP TYPE ORANGE COLOR (2) #18 MIN. WIRE COMBINATION SIZE (2) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE FIXED, SQUARE WIRE SPRING TYPE WIRETWIST[R] BRAND WT3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WT3-1 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
WT3-1
Twist On Wire Connector WT3-1
POSITIVE GRIP TYPE ORANGE COLOR (2) #18 MIN. WIRE COMBINATION SIZE (2) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE FIXED, SQUARE WIRE SPRING TYPE WIRETWIST[R] BRAND WT3 MODEL
  • POSITIVE GRIP TYPE
  • ORANGE COLOR
  • (2) #18 MIN. WIRE COMBINATION SIZE
  • (2) #14 MAX. WIRE COMBINATION SIZE
  • 22 TO 14 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 100 PER BOX STANDARD PACKAGE
  • COPPER WIRE TYPE
  • FIXED, SQUARE WIRE SPRING TYPE
  • WIRETWIST[R] BRAND
  • WT3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number WT3-1
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Connector Contacts - 102917-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminals - 1788611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details