Ideal Industries, Inc. Push In Wire Connector 30-1039

Description
NYLON MATERIAL BLUE COLOR 14 TO 10 SOLID, 12 TO 10 STRANDED WIRE SIZE UL 486-C, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE 3 PORT(S) IN-SURE[T] BRAND SIZE 0.78 INCH L X 0.86 INCH W X 0.45 INCH H 39 MODEL
Datasheet
Description
NYLON MATERIAL BLUE COLOR 14 TO 10 SOLID, 12 TO 10 STRANDED WIRE SIZE UL 486-C, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE 3 PORT(S) IN-SURE[T] BRAND SIZE 0.78 INCH L X 0.86 INCH W X 0.45 INCH H 39 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push In Wire Connector - 30-1039 - Ideal Industries, Inc.
Sycamore, IL, USA
Push In Wire Connector
30-1039
Push In Wire Connector 30-1039
NYLON MATERIAL BLUE COLOR 14 TO 10 SOLID, 12 TO 10 STRANDED WIRE SIZE UL 486-C, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE 3 PORT(S) IN-SURE[T] BRAND SIZE 0.78 INCH L X 0.86 INCH W X 0.45 INCH H 39 MODEL
  • NYLON MATERIAL
  • BLUE COLOR
  • 14 TO 10 SOLID, 12 TO 10 STRANDED WIRE SIZE
  • UL 486-C, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 50 PER BOX STANDARD PACKAGE
  • 3 PORT(S)
  • IN-SURE[T] BRAND
  • SIZE 0.78 INCH L X 0.86 INCH W X 0.45 INCH H
  • 39 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-1039
Product Name Push In Wire Connector
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Connector Contacts - 102107-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Bootlace Ferrules - 1787288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details