Ideal Industries, Inc. Push In Wire Connector 30-1042

Description
POLYCARBONATE MATERIAL ORANGE COLOR 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE 2 PORT(S) SPLICELINE[R] BRAND CURRENT RATING 20 AMPERE KNOCKOUT SIZE 1/2 INCH MODEL 42 MODEL
Datasheet
Description
POLYCARBONATE MATERIAL ORANGE COLOR 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE 2 PORT(S) SPLICELINE[R] BRAND CURRENT RATING 20 AMPERE KNOCKOUT SIZE 1/2 INCH MODEL 42 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push In Wire Connector - 30-1042 - Ideal Industries, Inc.
Sycamore, IL, USA
Push In Wire Connector
30-1042
Push In Wire Connector 30-1042
POLYCARBONATE MATERIAL ORANGE COLOR 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE 2 PORT(S) SPLICELINE[R] BRAND CURRENT RATING 20 AMPERE KNOCKOUT SIZE 1/2 INCH MODEL 42 MODEL
  • POLYCARBONATE MATERIAL
  • ORANGE COLOR
  • 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 100 PER BOX STANDARD PACKAGE
  • 2 PORT(S)
  • SPLICELINE[R] BRAND
  • CURRENT RATING 20 AMPERE
  • KNOCKOUT SIZE 1/2 INCH
  • MODEL 42 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-1042
Product Name Push In Wire Connector
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminals - 1788595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details