Ideal Industries, Inc. Twist On Wire Connector 30-160Y

Description
YELLOW COLOR (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE (1) #10, (2) #12 MAX. WIRE COMBINATION SIZE 20 TO 10 AWG WIRE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER BOX STANDARD PACKAGE COPPER WIRE TYPE SILICONE SHELL MATERIAL LIVE ACTION, SQUARE WIRE SPRING TYPE MUDBUG[R] BRAND 60 MODEL
Datasheet
Description
YELLOW COLOR (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE (1) #10, (2) #12 MAX. WIRE COMBINATION SIZE 20 TO 10 AWG WIRE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER BOX STANDARD PACKAGE COPPER WIRE TYPE SILICONE SHELL MATERIAL LIVE ACTION, SQUARE WIRE SPRING TYPE MUDBUG[R] BRAND 60 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-160Y - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-160Y
Twist On Wire Connector 30-160Y
YELLOW COLOR (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE (1) #10, (2) #12 MAX. WIRE COMBINATION SIZE 20 TO 10 AWG WIRE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER BOX STANDARD PACKAGE COPPER WIRE TYPE SILICONE SHELL MATERIAL LIVE ACTION, SQUARE WIRE SPRING TYPE MUDBUG[R] BRAND 60 MODEL
  • YELLOW COLOR
  • (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE
  • (1) #10, (2) #12 MAX. WIRE COMBINATION SIZE
  • 20 TO 10 AWG WIRE SIZE
  • UL 486D, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 25 PER BOX STANDARD PACKAGE
  • COPPER WIRE TYPE
  • SILICONE SHELL MATERIAL
  • LIVE ACTION, SQUARE WIRE SPRING TYPE
  • MUDBUG[R] BRAND
  • 60 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-160Y
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Crocodile Clips - 1806618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel Plated Steel
Features RoHS
View Details