Ideal Industries, Inc. Twist On Wire Connector WGR-1

Description
CONTOURED WING TYPE GREEN COLOR (2) #14 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 14 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 221 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE COPPER WIRE TYPE WINGTWIST[R] BRAND WGR MODEL
Datasheet
Description
CONTOURED WING TYPE GREEN COLOR (2) #14 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 14 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 221 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE COPPER WIRE TYPE WINGTWIST[R] BRAND WGR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WGR-1 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
WGR-1
Twist On Wire Connector WGR-1
CONTOURED WING TYPE GREEN COLOR (2) #14 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 14 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 221 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE COPPER WIRE TYPE WINGTWIST[R] BRAND WGR MODEL
  • CONTOURED WING TYPE
  • GREEN COLOR
  • (2) #14 MIN. WIRE COMBINATION SIZE
  • (5) #12 MAX. WIRE COMBINATION SIZE
  • 14 TO 10 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 221 DEG F TEMPERATURE RATING
  • 50 PER BOX STANDARD PACKAGE
  • COPPER WIRE TYPE
  • WINGTWIST[R] BRAND
  • WGR MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number WGR-1
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Crocodile Clips - 1253740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel Plated Steel
Features RoHS; Insulated
View Details
Ferrules - 2868.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Quick Disconnects - 1-160301-8 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 10 to 12 AWG
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details