Ideal Industries, Inc. Twist On Wire Connector 30-554

Description
CONTOURED WING TYPE BLUE COLOR (3) #12 MIN. WIRE COMBINATION SIZE (1) #6, (2) #8 MAX. WIRE COMBINATION SIZE 14 TO 6 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 250 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION, EXPANDING, SQUARE WIRE SPRING TYPE WING-NUT[R] BRAND 454 MODEL
Datasheet
Description
CONTOURED WING TYPE BLUE COLOR (3) #12 MIN. WIRE COMBINATION SIZE (1) #6, (2) #8 MAX. WIRE COMBINATION SIZE 14 TO 6 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 250 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION, EXPANDING, SQUARE WIRE SPRING TYPE WING-NUT[R] BRAND 454 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-554 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-554
Twist On Wire Connector 30-554
CONTOURED WING TYPE BLUE COLOR (3) #12 MIN. WIRE COMBINATION SIZE (1) #6, (2) #8 MAX. WIRE COMBINATION SIZE 14 TO 6 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 250 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION, EXPANDING, SQUARE WIRE SPRING TYPE WING-NUT[R] BRAND 454 MODEL
  • CONTOURED WING TYPE
  • BLUE COLOR
  • (3) #12 MIN. WIRE COMBINATION SIZE
  • (1) #6, (2) #8 MAX. WIRE COMBINATION SIZE
  • 14 TO 6 AWG WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 250 PER CARTON STANDARD PACKAGE
  • COPPER WIRE TYPE
  • LIVE ACTION, EXPANDING, SQUARE WIRE SPRING TYPE
  • WING-NUT[R] BRAND
  • 454 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-554
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
Insulated Ferrules - 2206.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details