Ideal Industries, Inc. Twist On Wire Connector 30-073J

Description
POSITIVE GRIP TYPE ORANGE COLOR (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE (2) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 300 PER JAR STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, FIXED SPRING TYPE WIRE-NUT[R] BRAND MODEL 73B MODEL
Datasheet
Description
POSITIVE GRIP TYPE ORANGE COLOR (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE (2) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 300 PER JAR STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, FIXED SPRING TYPE WIRE-NUT[R] BRAND MODEL 73B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-073J - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-073J
Twist On Wire Connector 30-073J
POSITIVE GRIP TYPE ORANGE COLOR (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE (2) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 300 PER JAR STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, FIXED SPRING TYPE WIRE-NUT[R] BRAND MODEL 73B MODEL
  • POSITIVE GRIP TYPE
  • ORANGE COLOR
  • (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE
  • (2) #14 MAX. WIRE COMBINATION SIZE
  • 22 TO 14 AWG WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 300 PER JAR STANDARD PACKAGE
  • COPPER WIRE TYPE
  • SQUARE WIRE, FIXED SPRING TYPE
  • WIRE-NUT[R] BRAND
  • MODEL 73B MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-073J
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0603-15-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details