Ideal Industries, Inc. Twist On Wire Connector 30-1161

Description
SWEPT WING TYPE GRAY/ORANGE COLOR (2) #20 MIN. WIRE COMBINATION SIZE (2) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL 486D, CSA, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER CARD STANDARD PACKAGE COPPER WIRE TYPE WEATHERPROOF[TM] BRAND MODEL 61 MODEL
Datasheet
Description
SWEPT WING TYPE GRAY/ORANGE COLOR (2) #20 MIN. WIRE COMBINATION SIZE (2) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL 486D, CSA, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER CARD STANDARD PACKAGE COPPER WIRE TYPE WEATHERPROOF[TM] BRAND MODEL 61 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-1161 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-1161
Twist On Wire Connector 30-1161
SWEPT WING TYPE GRAY/ORANGE COLOR (2) #20 MIN. WIRE COMBINATION SIZE (2) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL 486D, CSA, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER CARD STANDARD PACKAGE COPPER WIRE TYPE WEATHERPROOF[TM] BRAND MODEL 61 MODEL
  • SWEPT WING TYPE
  • GRAY/ORANGE COLOR
  • (2) #20 MIN. WIRE COMBINATION SIZE
  • (2) #14 MAX. WIRE COMBINATION SIZE
  • 22 TO 14 AWG WIRE SIZE
  • UL 486D, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 25 PER CARD STANDARD PACKAGE
  • COPPER WIRE TYPE
  • WEATHERPROOF[TM] BRAND
  • MODEL 61 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-1161
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2267.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Magnet Wire Terminals - 1-1742539-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 to 14 AWG
View Details
2 suppliers
Bootlace Ferrules - 1787362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details