Ideal Industries, Inc. Push In Wire Connector 30-1639

Description
NYLON MATERIAL BLUE COLOR 14 TO 10 AWG (SOLID), 12 TO 10 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 2500 PER BOX STANDARD PACKAGE 3 PORT(S) IN-SURE[R] BRAND 39 MODEL
Datasheet
Description
NYLON MATERIAL BLUE COLOR 14 TO 10 AWG (SOLID), 12 TO 10 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 2500 PER BOX STANDARD PACKAGE 3 PORT(S) IN-SURE[R] BRAND 39 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push In Wire Connector - 30-1639 - Ideal Industries, Inc.
Sycamore, IL, USA
Push In Wire Connector
30-1639
Push In Wire Connector 30-1639
NYLON MATERIAL BLUE COLOR 14 TO 10 AWG (SOLID), 12 TO 10 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 2500 PER BOX STANDARD PACKAGE 3 PORT(S) IN-SURE[R] BRAND 39 MODEL
  • NYLON MATERIAL
  • BLUE COLOR
  • 14 TO 10 AWG (SOLID), 12 TO 10 AWG (STRANDED) WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 2500 PER BOX STANDARD PACKAGE
  • 3 PORT(S)
  • IN-SURE[R] BRAND
  • 39 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-1639
Product Name Push In Wire Connector
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2219.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 102169-1 - TE Connectivity
Specs
Features RoHS
View Details
Bootlace Ferrules - 1787362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details