Ideal Industries, Inc. Splice Connector 83-9291

Description
BUTT TYPE TIN PLATED BRASS MATERIAL BLUE COLOR 0.986 INCH 0.177 INCH MAX. INSULATION DIAMETER UL 774A, CUL APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE
Datasheet
Description
BUTT TYPE TIN PLATED BRASS MATERIAL BLUE COLOR 0.986 INCH 0.177 INCH MAX. INSULATION DIAMETER UL 774A, CUL APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - 83-9291 - Ideal Industries, Inc.
Sycamore, IL, USA
Splice Connector
83-9291
Splice Connector 83-9291
BUTT TYPE TIN PLATED BRASS MATERIAL BLUE COLOR 0.986 INCH 0.177 INCH MAX. INSULATION DIAMETER UL 774A, CUL APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE
  • BUTT TYPE
  • TIN PLATED BRASS MATERIAL
  • BLUE COLOR
  • 0.986 INCH
  • 0.177 INCH MAX. INSULATION DIAMETER
  • UL 774A, CUL APPROVAL
  • 600 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 25 PER CARTON STANDARD PACKAGE
  • 16 TO 14 AWG CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-9291
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Miniature Banana Plug, Adapter - 8713 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Splices - 094596N001 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 12 to 16 AWG
International 0.9500 to 3.37 mm2
View Details