Ideal Industries, Inc. Wire Connector Insulator Cover 2014

Description
NYLON MATERIAL 2011S COPPER SPLICE CAP CRIMP CONNECTOR USED ON 600 VOLT, 1000 VOLT (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE
Datasheet
Description
NYLON MATERIAL 2011S COPPER SPLICE CAP CRIMP CONNECTOR USED ON 600 VOLT, 1000 VOLT (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Connector Insulator Cover - 2014 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Connector Insulator Cover
2014
Wire Connector Insulator Cover 2014
NYLON MATERIAL 2011S COPPER SPLICE CAP CRIMP CONNECTOR USED ON 600 VOLT, 1000 VOLT (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE
  • NYLON MATERIAL
  • 2011S COPPER SPLICE CAP CRIMP CONNECTOR USED ON
  • 600 VOLT, 1000 VOLT (FIXTURE/SIGN) VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 50 PER BOX STANDARD PACKAGE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 2014
Product Name Wire Connector Insulator Cover
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1788735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Splices - 1-141175-1 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 20 to 27 AWG
View Details