Ideal Industries, Inc. Crimp On Wire Connector 30-411

Description
ZINC PLATED STEEL MATERIAL (3) #12 MIN. WIRE COMBINATION SIZE (4) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 VOLT VOLTAGE RATING 221 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE COPPER WIRE TYPE SIZE 1/4 INCH WIDTH X 5/8 INCH HEIGHT 411 MODEL
Datasheet
Description
ZINC PLATED STEEL MATERIAL (3) #12 MIN. WIRE COMBINATION SIZE (4) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 VOLT VOLTAGE RATING 221 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE COPPER WIRE TYPE SIZE 1/4 INCH WIDTH X 5/8 INCH HEIGHT 411 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp On Wire Connector - 30-411 - Ideal Industries, Inc.
Sycamore, IL, USA
Crimp On Wire Connector
30-411
Crimp On Wire Connector 30-411
ZINC PLATED STEEL MATERIAL (3) #12 MIN. WIRE COMBINATION SIZE (4) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 VOLT VOLTAGE RATING 221 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE COPPER WIRE TYPE SIZE 1/4 INCH WIDTH X 5/8 INCH HEIGHT 411 MODEL
  • ZINC PLATED STEEL MATERIAL
  • (3) #12 MIN. WIRE COMBINATION SIZE
  • (4) #10 MAX. WIRE COMBINATION SIZE
  • 18 TO 8 AWG WIRE SIZE
  • UL 486C, CSA 22.2 APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 50 PER BOX STANDARD PACKAGE
  • COPPER WIRE TYPE
  • SIZE 1/4 INCH WIDTH X 5/8 INCH HEIGHT
  • 411 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-411
Product Name Crimp On Wire Connector
Terminal Type Crimp On Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192044-9 - TE Connectivity
Specs
Features RoHS
View Details
Bootlace Ferrules - 1787357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details