Ideal Industries, Inc. Twist On Wire Connector 30-3628

Description
BLACK COLOR (2) #22 MIN. WIRE COMBINATION SIZE (3) #16 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 150 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL WELDED, 1-PIECE SPRING TYPE WIRE-NUT[R] BRAND 72B MODEL
Datasheet
Description
BLACK COLOR (2) #22 MIN. WIRE COMBINATION SIZE (3) #16 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 150 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL WELDED, 1-PIECE SPRING TYPE WIRE-NUT[R] BRAND 72B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-3628 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-3628
Twist On Wire Connector 30-3628
BLACK COLOR (2) #22 MIN. WIRE COMBINATION SIZE (3) #16 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 150 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL WELDED, 1-PIECE SPRING TYPE WIRE-NUT[R] BRAND 72B MODEL
  • BLACK COLOR
  • (2) #22 MIN. WIRE COMBINATION SIZE
  • (3) #16 MAX. WIRE COMBINATION SIZE
  • 22 TO 14 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • 150 DEG C TEMPERATURE RATING
  • 100 PER BOX STANDARD PACKAGE
  • COPPER WIRE TYPE
  • THERMOPLASTIC SHELL MATERIAL
  • WELDED, 1-PIECE SPRING TYPE
  • WIRE-NUT[R] BRAND
  • 72B MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-3628
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Fit .250
Specs
Material Brass
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers