Ideal Industries, Inc. Datasheets for Protective Sleeving
Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more
| Product Name | Notes |
|---|---|
| HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL 12 INCH 1.5 INCH MIN. EXPANDED DIAMETER 0.47 INCH MAX. RECOVERED DIAMETER 3/0 AWG TO 400 KCMIL CABLE SIZE UL 486D, CSA C22.2 APPROVAL... | |
| HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL 18 INCH 2 INCH MIN. EXPANDED DIAMETER 0.63 INCH MAX. RECOVERED DIAMETER 250 TO 750 KCMIL CABLE SIZE UL 486D, CSA C22.2 APPROVAL 600... | |
| HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL 48 INCH 0.4 INCH MIN. EXPANDED DIAMETER 0.15 INCH MAX. RECOVERED DIAMETER 12 TO 6 AWG CABLE SIZE UL 486D, CSA C22.2 APPROVAL 600... | |
| HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL 48 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.24 INCH MAX. RECOVERED DIAMETER 8 TO 1/0 AWG CABLE SIZE UL 486D, CSA C22.2 APPROVAL 600... | |
| HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL 48 INCH 1.1 INCH MIN. EXPANDED DIAMETER 0.35 INCH MAX. RECOVERED DIAMETER 2 TO 4/0 AWG CABLE SIZE UL 486D, CSA C22.2 APPROVAL 600... | |
| HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL 48 INCH 1.5 INCH MIN. EXPANDED DIAMETER 0.47 INCH MAX. RECOVERED DIAMETER 3/0 AWG TO 400 KCMIL CABLE SIZE UL 486D, CSA C22.2 APPROVAL... | |
| HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL 6 INCH 0.4 INCH MIN. EXPANDED DIAMETER 0.15 INCH MAX. RECOVERED DIAMETER 12 TO 6 AWG CABLE SIZE UL 486D, CSA C22.2 APPROVAL 600... | |
| HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL 6 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.24 INCH MAX. RECOVERED DIAMETER 8 TO 1/0 AWG CABLE SIZE UL 486D, CSA C22.2 APPROVAL 600... | |
| HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL 6 INCH 1.1 INCH MIN. EXPANDED DIAMETER 0.35 INCH MAX. RECOVERED DIAMETER 2 TO 4/0 AWG CABLE SIZE UL 486D, CSA C22.2 APPROVAL 600... | |
| HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL 9 INCH 0.4 INCH MIN. EXPANDED DIAMETER 0.15 INCH MAX. RECOVERED DIAMETER 12 TO 6 AWG CABLE SIZE UL 486D, CSA C22.2 APPROVAL 600... | |
| HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL 9 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.24 INCH MAX. RECOVERED DIAMETER 8 TO 1/0 AWG CABLE SIZE UL 486D, CSA C22.2 APPROVAL 600... | |
| HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL 9 INCH 1.1 INCH MIN. EXPANDED DIAMETER 0.35 INCH MAX. RECOVERED DIAMETER 2 TO 4/0 AWG CABLE SIZE UL 486D, CSA C22.2 APPROVAL 600... | |
| HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL 9 INCH 1.5 INCH MIN. EXPANDED DIAMETER 0.47 INCH MAX. RECOVERED DIAMETER 3/0 AWG TO 400 KCMIL CABLE SIZE UL 486D, CSA C22.2 APPROVAL... | |
| HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL 9 INCH 2 INCH MIN. EXPANDED DIAMETER 0.63 INCH MAX. RECOVERED DIAMETER 250 TO 750 KCMIL CABLE SIZE UL 486D, CSA C22.2 APPROVAL 600... | |
| HEAT TYPE CROSS-LINKED POLYOLEFIN MATERIAL 48 INCH 2 INCH MIN. EXPANDED DIAMETER 0.63 INCH MAX. RECOVERED DIAMETER 250 TO 750 KCMIL CABLE SIZE UL 486D, CSA C22.2 APPROVAL 600 VOLT... | |
| HEAT TYPE POLYOLEFIN MATERIAL 100 FT 1.043 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 2/0 AWG TO 500 KCMIL CABLE SIZE UL 224, 486D, UL (CANADA AND US)... | |
| HEAT TYPE POLYOLEFIN MATERIAL 200 FT 0.421 INCH MIN. EXPANDED DIAMETER 0.185 INCH MAX. RECOVERED DIAMETER 8 TO 4 AWG CABLE SIZE UL 224, 486D, UL (CANADA AND US) APPROVAL... | |
| HEAT TYPE POLYOLEFIN MATERIAL 200 FT 0.539 INCH MIN. EXPANDED DIAMETER 0.252 INCH MAX. RECOVERED DIAMETER 4 TO 1 AWG CABLE SIZE UL 224, 486D, UL (CANADA AND US) APPROVAL... | |
| HEAT TYPE POLYOLEFIN MATERIAL 200 FT 0.807 INCH MIN. EXPANDED DIAMETER 0.374 INCH MAX. RECOVERED DIAMETER 2 AWG TO 250 KCMIL CABLE SIZE UL 224, 486D, UL (CANADA AND US)... | |
| HEAT TYPE POLYOLEFIN MATERIAL 4 FT 0.063 INCH MIN. EXPANDED DIAMETER 0.024 INCH MAX. RECOVERED DIAMETER 22 TO 18 AWG CABLE SIZE UL 224, UL (CANADA AND US) APPROVAL 600... | |
| HEAT TYPE POLYOLEFIN MATERIAL 4 FT 0.079 INCH MIN. EXPANDED DIAMETER 0.031 INCH MAX. RECOVERED DIAMETER 16 AWG CABLE SIZE UL 224, 486D, UL (CANADA AND US) APPROVAL 600 V... | |
| HEAT TYPE POLYOLEFIN MATERIAL 4 FT 0.122 INCH MIN. EXPANDED DIAMETER 0.047 INCH MAX. RECOVERED DIAMETER 14 TO 12 AWG CABLE SIZE UL 224, UL (CANADA AND US) APPROVAL 600... | |
| HEAT TYPE POLYOLEFIN MATERIAL 4 FT 0.146 INCH MIN. EXPANDED DIAMETER 0.063 INCH MAX. RECOVERED DIAMETER 24 TO 20 AWG CABLE SIZE UL 224, UL (CANADA AND US) APPROVAL 600... | |
| HEAT TYPE POLYOLEFIN MATERIAL 4 FT 0.205 INCH MIN. EXPANDED DIAMETER 0.094 INCH MAX. RECOVERED DIAMETER 20 TO 14 AWG CABLE SIZE UL 224, UL (CANADA AND US) APPROVAL 600... | |
| HEAT TYPE POLYOLEFIN MATERIAL 4 FT 0.268 INCH MIN. EXPANDED DIAMETER 0.126 INCH MAX. RECOVERED DIAMETER 14 TO 8 AWG CABLE SIZE UL 224, UL (CANADA AND US) APPROVAL 600... | |
| HEAT TYPE POLYOLEFIN MATERIAL 4 FT 0.346 INCH MIN. EXPANDED DIAMETER 0.157 INCH MAX. RECOVERED DIAMETER 10 TO 6 AWG CABLE SIZE UL 224, UL (CANADA AND US) APPROVAL 600... | |
| HEAT TYPE POLYOLEFIN MATERIAL 4 FT 0.421 INCH MIN. EXPANDED DIAMETER 0.185 INCH MAX. RECOVERED DIAMETER 8 TO 4 AWG CABLE SIZE UL 224, UL (CANADA AND US) APPROVAL 600... | |
| HEAT TYPE POLYOLEFIN MATERIAL 4 FT 0.539 INCH MIN. EXPANDED DIAMETER 0.252 INCH MAX. RECOVERED DIAMETER 4 TO 1 AWG CABLE SIZE UL 224, UL (CANADA AND US) APPROVAL 600... | |
| HEAT TYPE POLYOLEFIN MATERIAL 4 FT 0.807 INCH MIN. EXPANDED DIAMETER 0.374 INCH MAX. RECOVERED DIAMETER 2 AWG TO 250 MCM CABLE SIZE UL 224, UL (CANADA AND US) APPROVAL... | |
| HEAT TYPE POLYOLEFIN MATERIAL 4 FT 1.043 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 2/0 AWG TO 500 MCM CABLE SIZE UL 224, UL (CANADA AND US) APPROVAL... | |
| HEAT TYPE POLYOLEFIN MATERIAL 500 FT 0.268 INCH MIN. EXPANDED DIAMETER 0.126 INCH MAX. RECOVERED DIAMETER 14 TO 8 AWG CABLE SIZE UL 224, 486D, UL (CANADA AND US) APPROVAL... | |
| HEAT TYPE POLYOLEFIN MATERIAL 6 INCH 0.146 INCH MIN. EXPANDED DIAMETER 0.063 INCH MAX. RECOVERED DIAMETER 24 TO 20 AWG CABLE SIZE UL 224, 486D, UL (CANADA AND US) APPROVAL... | |
| HEAT TYPE POLYOLEFIN MATERIAL 6 INCH 0.205 INCH MIN. EXPANDED DIAMETER 0.094 INCH MAX. RECOVERED DIAMETER 20 TO 14 AWG CABLE SIZE UL 224, 486D, UL (CANADA AND US) APPROVAL... | |
| HEAT TYPE POLYOLEFIN MATERIAL 6 INCH 0.268 INCH MIN. EXPANDED DIAMETER 0.126 INCH MAX. RECOVERED DIAMETER 14 TO 8 AWG CABLE SIZE UL 224, 486D, UL (CANADA AND US) APPROVAL... | |
| HEAT TYPE POLYOLEFIN MATERIAL 6 INCH 0.421 INCH MIN. EXPANDED DIAMETER 0.185 INCH MAX. RECOVERED DIAMETER 8 TO 4 AWG CABLE SIZE UL 224, 486D, UL (CANADA AND US) APPROVAL... | |
| HEAT TYPE POLYOLEFIN MATERIAL 6 INCH 0.539 INCH MIN. EXPANDED DIAMETER 0.252 INCH MAX. RECOVERED DIAMETER 4 TO 1 AWG CABLE SIZE UL 224, 486D, UL (CANADA AND US) APPROVAL... | |
| HEAT TYPE POLYOLEFIN MATERIAL 6 INCH 0.807 INCH MIN. EXPANDED DIAMETER 0.374 INCH MAX. RECOVERED DIAMETER 2 AWG TO 250 KCMIL CABLE SIZE UL 224, 486D, UL (CANADA AND US)... | |
| HEAT TYPE POLYOLEFIN MATERIAL 6 INCH 1.043 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 2/0 AWG TO 500 KCMIL CABLE SIZE UL 224, 486D, UL (CANADA AND US)... |