Ideal Industries, Inc. Twist On Wire Connector 30-072

Description
FLAME RETARDANT/POSITIVE GRIP SHELL, RIBBED TYPE BLUE COLOR (2) #22 MIN. WIRE COMBINATION SIZE (3) #16 MAX. WIRE COMBINATION SIZE 22 TO 16 AWG WIRE SIZE UL 486C, CSA C22.2 APPROVAL 300 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE ZINC PLATING POLYPROPYLENE SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R], 72B[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 0.39 INCH DIAMETER X 0.7 INCH HEIGHT INSERT MATERIAL STEEL APPLICATION RESIDENTIAL, COMMERCIAL
Datasheet
Description
FLAME RETARDANT/POSITIVE GRIP SHELL, RIBBED TYPE BLUE COLOR (2) #22 MIN. WIRE COMBINATION SIZE (3) #16 MAX. WIRE COMBINATION SIZE 22 TO 16 AWG WIRE SIZE UL 486C, CSA C22.2 APPROVAL 300 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE ZINC PLATING POLYPROPYLENE SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R], 72B[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 0.39 INCH DIAMETER X 0.7 INCH HEIGHT INSERT MATERIAL STEEL APPLICATION RESIDENTIAL, COMMERCIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-072 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-072
Twist On Wire Connector 30-072
FLAME RETARDANT/POSITIVE GRIP SHELL, RIBBED TYPE BLUE COLOR (2) #22 MIN. WIRE COMBINATION SIZE (3) #16 MAX. WIRE COMBINATION SIZE 22 TO 16 AWG WIRE SIZE UL 486C, CSA C22.2 APPROVAL 300 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE ZINC PLATING POLYPROPYLENE SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R], 72B[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 0.39 INCH DIAMETER X 0.7 INCH HEIGHT INSERT MATERIAL STEEL APPLICATION RESIDENTIAL, COMMERCIAL
  • FLAME RETARDANT/POSITIVE GRIP SHELL, RIBBED TYPE
  • BLUE COLOR
  • (2) #22 MIN. WIRE COMBINATION SIZE
  • (3) #16 MAX. WIRE COMBINATION SIZE
  • 22 TO 16 AWG WIRE SIZE
  • UL 486C, CSA C22.2 APPROVAL
  • 300 VOLT VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 100 PER BOX STANDARD PACKAGE
  • COPPER WIRE TYPE
  • ZINC PLATING POLYPROPYLENE SHELL MATERIAL
  • FIXED, SQUARE WIRE SPRING TYPE
  • WIRE-NUT[R], 72B[R] BRAND
  • ROHS COMPLIANT
  • OVERALL DIMENSION 0.39 INCH DIAMETER X 0.7 INCH HEIGHT
  • INSERT MATERIAL STEEL
  • APPLICATION RESIDENTIAL, COMMERCIAL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-072
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2205.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details