Ideal Industries, Inc. Crimp On Wire Connector 30-511

Description
ZINC PLATED STEEL MATERIAL (3) #12 MIN. WIRE COMBINATION SIZE (4) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 1000 PER CARTON STANDARD PACKAGE 411 MODEL
Datasheet
Description
ZINC PLATED STEEL MATERIAL (3) #12 MIN. WIRE COMBINATION SIZE (4) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 1000 PER CARTON STANDARD PACKAGE 411 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp On Wire Connector - 30-511 - Ideal Industries, Inc.
Sycamore, IL, USA
Crimp On Wire Connector
30-511
Crimp On Wire Connector 30-511
ZINC PLATED STEEL MATERIAL (3) #12 MIN. WIRE COMBINATION SIZE (4) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 1000 PER CARTON STANDARD PACKAGE 411 MODEL
  • ZINC PLATED STEEL MATERIAL
  • (3) #12 MIN. WIRE COMBINATION SIZE
  • (4) #10 MAX. WIRE COMBINATION SIZE
  • 18 TO 8 AWG WIRE SIZE
  • UL 486C, CSA 22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 1000 PER CARTON STANDARD PACKAGE
  • 411 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-511
Product Name Crimp On Wire Connector
Terminal Type Crimp On Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details