Ideal Industries, Inc.Push In Wire Connector30-352J
Description
NYLON MATERIAL
ORANGE COLOR
18 TO 12 AWG SOLID, 14 TO 12 AWG STRANDED WIRE SIZE
UL 2459, CSA C22.2 APPROVAL
120/277/347/480/600 V VOLTAGE RATING
221 DEG F TEMPERATURE RATING
150 PER JAR STANDARD PACKAGE
2 PORT(S)
POWERPLUG[R] BRAND
SIZE 1.4 INCH L X 0.5 INCH W X 0.81 INCH H
CURRENT RATING 6 AMPERE
KNOCKOUT SIZE 1/2 INCH
102 MODEL
Ideal Industries, Inc.
Done
Datasheet
Description
NYLON MATERIAL
ORANGE COLOR
18 TO 12 AWG SOLID, 14 TO 12 AWG STRANDED WIRE SIZE
UL 2459, CSA C22.2 APPROVAL
120/277/347/480/600 V VOLTAGE RATING
221 DEG F TEMPERATURE RATING
150 PER JAR STANDARD PACKAGE
2 PORT(S)
POWERPLUG[R] BRAND
SIZE 1.4 INCH L X 0.5 INCH W X 0.81 INCH H
CURRENT RATING 6 AMPERE
KNOCKOUT SIZE 1/2 INCH
102 MODEL
NYLON MATERIAL
ORANGE COLOR
18 TO 12 AWG SOLID, 14 TO 12 AWG STRANDED WIRE SIZE
UL 2459, CSA C22.2 APPROVAL
120/277/347/480/600 V VOLTAGE RATING
221 DEG F TEMPERATURE RATING
150 PER JAR STANDARD PACKAGE
2 PORT(S)
POWERPLUG[R] BRAND
SIZE 1.4 INCH L X 0.5 INCH W X 0.81 INCH H
CURRENT RATING 6 AMPERE
KNOCKOUT SIZE 1/2 INCH
102 MODEL
NYLON MATERIAL
ORANGE COLOR
18 TO 12 AWG SOLID, 14 TO 12 AWG STRANDED WIRE SIZE