Ideal Industries, Inc. Twist On Wire Connector 30-153

Description
BLACK COLOR (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE (2) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 302 DEG F TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND 73B MODEL
Datasheet
Description
BLACK COLOR (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE (2) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 302 DEG F TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND 73B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-153 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-153
Twist On Wire Connector 30-153
BLACK COLOR (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE (2) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 302 DEG F TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND 73B MODEL
  • BLACK COLOR
  • (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE
  • (2) #14 MAX. WIRE COMBINATION SIZE
  • 22 TO 14 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 302 DEG F TEMPERATURE RATING
  • 1000 PER CARTON STANDARD PACKAGE
  • COPPER WIRE TYPE
  • THERMOPLASTIC SHELL MATERIAL
  • FIXED, SQUARE WIRE SPRING TYPE
  • WIRE-NUT[R] BRAND
  • 73B MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-153
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Connector Contacts - 1-102316-4 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Terminal Posts - 1796929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details