Ideal Industries, Inc. Push In Wire Connector 30-688

Description
BLUE COLOR 20 TO 12 AWG (SOLID), 16 TO 14 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 5000 PER BOX STANDARD PACKAGE 6 (STACKED) PORT(S) IN-SURE[R] BRAND 88 MODEL
Datasheet
Description
BLUE COLOR 20 TO 12 AWG (SOLID), 16 TO 14 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 5000 PER BOX STANDARD PACKAGE 6 (STACKED) PORT(S) IN-SURE[R] BRAND 88 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push In Wire Connector - 30-688 - Ideal Industries, Inc.
Sycamore, IL, USA
Push In Wire Connector
30-688
Push In Wire Connector 30-688
BLUE COLOR 20 TO 12 AWG (SOLID), 16 TO 14 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 5000 PER BOX STANDARD PACKAGE 6 (STACKED) PORT(S) IN-SURE[R] BRAND 88 MODEL
  • BLUE COLOR
  • 20 TO 12 AWG (SOLID), 16 TO 14 AWG (STRANDED) WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 5000 PER BOX STANDARD PACKAGE
  • 6 (STACKED) PORT(S)
  • IN-SURE[R] BRAND
  • 88 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-688
Product Name Push In Wire Connector
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Ring Terminals - 1788669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details