Ideal Industries, Inc. Wire Connector Insulator Cover 30-447

Description
MODEL 411/412 STEEL CRIMP CONNECTOR, 2011S BUCHANAN COPPER SPLICE CAP CRIMP CONNECTOR USED ON UL 486C, CSA APPROVAL 600 VOLT (UL/CSA), 1000 VOLT (FIXTURE/SIGN) VOLTAGE RATING 75 DEG C TEMPERATURE RATING 25 PER BOX STANDARD PACKAGE WRAP-CAP[R] BRAND OVERALL DIMENSION 3/4 INCH DIAMETER X 1-25/32 INCH HEIGHT 417 MODEL
Datasheet
Description
MODEL 411/412 STEEL CRIMP CONNECTOR, 2011S BUCHANAN COPPER SPLICE CAP CRIMP CONNECTOR USED ON UL 486C, CSA APPROVAL 600 VOLT (UL/CSA), 1000 VOLT (FIXTURE/SIGN) VOLTAGE RATING 75 DEG C TEMPERATURE RATING 25 PER BOX STANDARD PACKAGE WRAP-CAP[R] BRAND OVERALL DIMENSION 3/4 INCH DIAMETER X 1-25/32 INCH HEIGHT 417 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Connector Insulator Cover - 30-447 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Connector Insulator Cover
30-447
Wire Connector Insulator Cover 30-447
MODEL 411/412 STEEL CRIMP CONNECTOR, 2011S BUCHANAN COPPER SPLICE CAP CRIMP CONNECTOR USED ON UL 486C, CSA APPROVAL 600 VOLT (UL/CSA), 1000 VOLT (FIXTURE/SIGN) VOLTAGE RATING 75 DEG C TEMPERATURE RATING 25 PER BOX STANDARD PACKAGE WRAP-CAP[R] BRAND OVERALL DIMENSION 3/4 INCH DIAMETER X 1-25/32 INCH HEIGHT 417 MODEL
  • MODEL 411/412 STEEL CRIMP CONNECTOR, 2011S BUCHANAN COPPER SPLICE CAP CRIMP CONNECTOR USED ON
  • UL 486C, CSA APPROVAL
  • 600 VOLT (UL/CSA), 1000 VOLT (FIXTURE/SIGN) VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 25 PER BOX STANDARD PACKAGE
  • WRAP-CAP[R] BRAND
  • OVERALL DIMENSION 3/4 INCH DIAMETER X 1-25/32 INCH HEIGHT
  • 417 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-447
Product Name Wire Connector Insulator Cover
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminals - 1-1217056-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Crocodile Clips - 1902633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Stainless steel
Features RoHS
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details