Ideal Industries, Inc. Splice Connector 84-9081

Description
PARALLEL TYPE TIN PLATED BRASS MATERIAL 0.315 INCH 0.315 LENGTH IN INCH UL 774-A APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.154 INCH BARREL OUTER DIAMETER IDEAL[R] BRAND BUTTED SEAM BARREL
Datasheet
Description
PARALLEL TYPE TIN PLATED BRASS MATERIAL 0.315 INCH 0.315 LENGTH IN INCH UL 774-A APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.154 INCH BARREL OUTER DIAMETER IDEAL[R] BRAND BUTTED SEAM BARREL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - 84-9081 - Ideal Industries, Inc.
Sycamore, IL, USA
Splice Connector
84-9081
Splice Connector 84-9081
PARALLEL TYPE TIN PLATED BRASS MATERIAL 0.315 INCH 0.315 LENGTH IN INCH UL 774-A APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.154 INCH BARREL OUTER DIAMETER IDEAL[R] BRAND BUTTED SEAM BARREL
  • PARALLEL TYPE
  • TIN PLATED BRASS MATERIAL
  • 0.315 INCH
  • 0.315 LENGTH IN INCH
  • UL 774-A APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 1000 PER CARTON STANDARD PACKAGE
  • 16 TO 14 AWG CONDUCTOR SIZE
  • NON INSULATED INSULATION TYPE
  • 0.154 INCH BARREL OUTER DIAMETER
  • IDEAL[R] BRAND
  • BUTTED SEAM BARREL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 84-9081
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1-1377172-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Ring Terminals - 1788640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details