Ideal Industries, Inc. Crimp On Wire Connector 2011SB

Description
(2) #10 MIN. WIRE COMBINATION SIZE (2) #6 MAX. WIRE COMBINATION SIZE 14 TO 4 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 500 PER BAG STANDARD PACKAGE COPPER WIRE TYPE
Datasheet
Description
(2) #10 MIN. WIRE COMBINATION SIZE (2) #6 MAX. WIRE COMBINATION SIZE 14 TO 4 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 500 PER BAG STANDARD PACKAGE COPPER WIRE TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp On Wire Connector - 2011SB - Ideal Industries, Inc.
Sycamore, IL, USA
Crimp On Wire Connector
2011SB
Crimp On Wire Connector 2011SB
(2) #10 MIN. WIRE COMBINATION SIZE (2) #6 MAX. WIRE COMBINATION SIZE 14 TO 4 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 500 PER BAG STANDARD PACKAGE COPPER WIRE TYPE
  • (2) #10 MIN. WIRE COMBINATION SIZE
  • (2) #6 MAX. WIRE COMBINATION SIZE
  • 14 TO 4 AWG WIRE SIZE
  • UL 486C, CSA 22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 500 PER BAG STANDARD PACKAGE
  • COPPER WIRE TYPE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 2011SB
Product Name Crimp On Wire Connector
Terminal Type Crimp On Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1587-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Un-Insulated Ferrules - 2216.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details