Ideal Industries, Inc. Twist On Wire Connector BT2-1

Description
SWEPT WING TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (2) #8 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL 486-C, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE SPRING TYPE B-TWIST[T] BRAND FEATURES FLAME-RETARDANT SHELL BT2 MODEL
Datasheet
Description
SWEPT WING TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (2) #8 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL 486-C, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE SPRING TYPE B-TWIST[T] BRAND FEATURES FLAME-RETARDANT SHELL BT2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - BT2-1 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
BT2-1
Twist On Wire Connector BT2-1
SWEPT WING TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (2) #8 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL 486-C, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE SPRING TYPE B-TWIST[T] BRAND FEATURES FLAME-RETARDANT SHELL BT2 MODEL
  • SWEPT WING TYPE
  • RED COLOR
  • (2) #18 MIN. WIRE COMBINATION SIZE
  • (2) #8 MAX. WIRE COMBINATION SIZE
  • 18 TO 8 AWG WIRE SIZE
  • UL 486-C, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 100 PER BOX STANDARD PACKAGE
  • COPPER WIRE TYPE
  • SQUARE WIRE SPRING TYPE
  • B-TWIST[T] BRAND
  • FEATURES FLAME-RETARDANT SHELL
  • BT2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number BT2-1
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Ring Terminals & Spade Terminals - 1-1627171-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
International 0.4000 to 1.5 mm2
View Details
Terminal Posts - 1796933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details