Ideal Industries, Inc. Male Disconnect 83-9921

Description
FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE BARREL TYPE BRAZED/BUTTED SEAM MATERIAL TIN-PLATED BRASS VOLTAGE RATING 300 V WIRE INSULATION DIAMETER 0.185 INCH
Datasheet
Description
FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE BARREL TYPE BRAZED/BUTTED SEAM MATERIAL TIN-PLATED BRASS VOLTAGE RATING 300 V WIRE INSULATION DIAMETER 0.185 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - 83-9921 - Ideal Industries, Inc.
Sycamore, IL, USA
Male Disconnect
83-9921
Male Disconnect 83-9921
FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE BARREL TYPE BRAZED/BUTTED SEAM MATERIAL TIN-PLATED BRASS VOLTAGE RATING 300 V WIRE INSULATION DIAMETER 0.185 INCH
  • FUNNEL ENTRY TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL 774A, CUL APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 25 PER CARTON STANDARD PACKAGE
  • NYLON FULLY INSULATED INSULATION TYPE
  • 0.25 INCH X 0.032 INCH TAB SIZE
  • BARREL TYPE BRAZED/BUTTED SEAM
  • MATERIAL TIN-PLATED BRASS
  • VOLTAGE RATING 300 V
  • WIRE INSULATION DIAMETER 0.185 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-9921
Product Name Male Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Terminals - Turret Connectors - 36-1527-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Ring Terminals & Spade Terminals - 1-1627040-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Ring Terminals - 1788659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details