Ideal Industries, Inc. Splice Connector 83-9041

Description
BUTT TYPE TIN PLATED BRASS MATERIAL 1.024 INCH 1.024 LENGTH IN INCH 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 20 PER CARTON STANDARD PACKAGE 6 AWG CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.35 INCH BARREL OUTER DIAMETER IDEAL[R] BRAND BRAZED/BUTTED SEAM BARREL
Datasheet
Description
BUTT TYPE TIN PLATED BRASS MATERIAL 1.024 INCH 1.024 LENGTH IN INCH 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 20 PER CARTON STANDARD PACKAGE 6 AWG CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.35 INCH BARREL OUTER DIAMETER IDEAL[R] BRAND BRAZED/BUTTED SEAM BARREL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - 83-9041 - Ideal Industries, Inc.
Sycamore, IL, USA
Splice Connector
83-9041
Splice Connector 83-9041
BUTT TYPE TIN PLATED BRASS MATERIAL 1.024 INCH 1.024 LENGTH IN INCH 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 20 PER CARTON STANDARD PACKAGE 6 AWG CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.35 INCH BARREL OUTER DIAMETER IDEAL[R] BRAND BRAZED/BUTTED SEAM BARREL
  • BUTT TYPE
  • TIN PLATED BRASS MATERIAL
  • 1.024 INCH
  • 1.024 LENGTH IN INCH
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 20 PER CARTON STANDARD PACKAGE
  • 6 AWG CONDUCTOR SIZE
  • NON INSULATED INSULATION TYPE
  • 0.35 INCH BARREL OUTER DIAMETER
  • IDEAL[R] BRAND
  • BRAZED/BUTTED SEAM BARREL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-9041
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers
Bootlace Ferrules - 1787351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details