Ideal Industries, Inc. Push In Wire Connector 30-353XJ

Description
ORANGE COLOR 18 TO 12 AWG (SOLID), 14 TO 12 AWG (STRANDED) WIRE SIZE UL 2459, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER JAR STANDARD PACKAGE 3 PORT(S) POWERPLUG[R] BRAND CURRENT RATING 6 AMPERE KNOCKOUT SIZE 1/2 INCH 103 MODEL
Datasheet
Description
ORANGE COLOR 18 TO 12 AWG (SOLID), 14 TO 12 AWG (STRANDED) WIRE SIZE UL 2459, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER JAR STANDARD PACKAGE 3 PORT(S) POWERPLUG[R] BRAND CURRENT RATING 6 AMPERE KNOCKOUT SIZE 1/2 INCH 103 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push In Wire Connector - 30-353XJ - Ideal Industries, Inc.
Sycamore, IL, USA
Push In Wire Connector
30-353XJ
Push In Wire Connector 30-353XJ
ORANGE COLOR 18 TO 12 AWG (SOLID), 14 TO 12 AWG (STRANDED) WIRE SIZE UL 2459, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER JAR STANDARD PACKAGE 3 PORT(S) POWERPLUG[R] BRAND CURRENT RATING 6 AMPERE KNOCKOUT SIZE 1/2 INCH 103 MODEL
  • ORANGE COLOR
  • 18 TO 12 AWG (SOLID), 14 TO 12 AWG (STRANDED) WIRE SIZE
  • UL 2459, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 100 PER JAR STANDARD PACKAGE
  • 3 PORT(S)
  • POWERPLUG[R] BRAND
  • CURRENT RATING 6 AMPERE
  • KNOCKOUT SIZE 1/2 INCH
  • 103 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-353XJ
Product Name Push In Wire Connector
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Snap In Quick Fit .187
Specs
Material Steel
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 1-160759-9-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
Features RoHS
View Details
Bootlace Ferrules - 1787320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details