Ideal Industries, Inc. Twist On Wire Connector B1-500JR

Description
FIN TYPE YELLOW COLOR (3) #20 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 500 PER JAR STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, LIVE ACTION SPRING TYPE B-CAP[R] BRAND MODEL B1 MODEL
Datasheet
Description
FIN TYPE YELLOW COLOR (3) #20 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 500 PER JAR STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, LIVE ACTION SPRING TYPE B-CAP[R] BRAND MODEL B1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - B1-500JR - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
B1-500JR
Twist On Wire Connector B1-500JR
FIN TYPE YELLOW COLOR (3) #20 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 500 PER JAR STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, LIVE ACTION SPRING TYPE B-CAP[R] BRAND MODEL B1 MODEL
  • FIN TYPE
  • YELLOW COLOR
  • (3) #20 MIN. WIRE COMBINATION SIZE
  • (3) #12 MAX. WIRE COMBINATION SIZE
  • 22 TO 10 AWG WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 500 PER JAR STANDARD PACKAGE
  • COPPER WIRE TYPE
  • SQUARE WIRE, LIVE ACTION SPRING TYPE
  • B-CAP[R] BRAND
  • MODEL B1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number B1-500JR
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
METRIC SCREW TERMINAL (YELLOW) - 7696-7 - Keystone Electronics Corp.
View Details
2 suppliers
Connector Contacts - 102348-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1788604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details