Ideal Industries, Inc. Crimp On Wire Connector 2006S

Description
INSULATED TYPE COPPER MATERIAL (2) #18 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 VOLT VOLTAGE RATING 100 PER BAG STANDARD PACKAGE NYLON INSULATION MATERIAL COPPER WIRE TYPE
Datasheet
Description
INSULATED TYPE COPPER MATERIAL (2) #18 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 VOLT VOLTAGE RATING 100 PER BAG STANDARD PACKAGE NYLON INSULATION MATERIAL COPPER WIRE TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp On Wire Connector - 2006S - Ideal Industries, Inc.
Sycamore, IL, USA
Crimp On Wire Connector
2006S
Crimp On Wire Connector 2006S
INSULATED TYPE COPPER MATERIAL (2) #18 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 VOLT VOLTAGE RATING 100 PER BAG STANDARD PACKAGE NYLON INSULATION MATERIAL COPPER WIRE TYPE
  • INSULATED TYPE
  • COPPER MATERIAL
  • (2) #18 MIN. WIRE COMBINATION SIZE
  • (4) #12 MAX. WIRE COMBINATION SIZE
  • 18 TO 10 AWG WIRE SIZE
  • UL 486C, CSA 22.2 APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 100 PER BAG STANDARD PACKAGE
  • NYLON INSULATION MATERIAL
  • COPPER WIRE TYPE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 2006S
Product Name Crimp On Wire Connector
Terminal Type Crimp On Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Quick Disconnects - 1-160301-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 12 AWG
View Details
4 suppliers
Bootlace Ferrules - 1787321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details