Ideal Industries, Inc. Push In Wire Connector 30-382J

Description
POLYCARBONATE MATERIAL ORANGE COLOR 18 TO 12 AWG (SOLID), 14 TO 12 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 75 PER JAR STANDARD PACKAGE 2 PORT(S) POWERPLUG[R] BRAND CURRENT RATING 6 AMPERE KNOCKOUT SIZE 1/2 INCH MODEL 102 MODEL
Datasheet
Description
POLYCARBONATE MATERIAL ORANGE COLOR 18 TO 12 AWG (SOLID), 14 TO 12 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 75 PER JAR STANDARD PACKAGE 2 PORT(S) POWERPLUG[R] BRAND CURRENT RATING 6 AMPERE KNOCKOUT SIZE 1/2 INCH MODEL 102 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push In Wire Connector - 30-382J - Ideal Industries, Inc.
Sycamore, IL, USA
Push In Wire Connector
30-382J
Push In Wire Connector 30-382J
POLYCARBONATE MATERIAL ORANGE COLOR 18 TO 12 AWG (SOLID), 14 TO 12 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 75 PER JAR STANDARD PACKAGE 2 PORT(S) POWERPLUG[R] BRAND CURRENT RATING 6 AMPERE KNOCKOUT SIZE 1/2 INCH MODEL 102 MODEL
  • POLYCARBONATE MATERIAL
  • ORANGE COLOR
  • 18 TO 12 AWG (SOLID), 14 TO 12 AWG (STRANDED) WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 75 PER JAR STANDARD PACKAGE
  • 2 PORT(S)
  • POWERPLUG[R] BRAND
  • CURRENT RATING 6 AMPERE
  • KNOCKOUT SIZE 1/2 INCH
  • MODEL 102 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-382J
Product Name Push In Wire Connector
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2853.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details
Ring Terminals - 1787256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details