Ideal Industries, Inc. Female Disconnect 83-9421

Description
STRAIGHT TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE NON INSULATED INSULATION TYPE 0.11 INCH X 0.02 INCH TAB SIZE IDEAL[R] BRAND BRAZED/BUTTED SEAM BARREL SIZE 0.63 INCH L X 0.126 INCH W
Datasheet
Description
STRAIGHT TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE NON INSULATED INSULATION TYPE 0.11 INCH X 0.02 INCH TAB SIZE IDEAL[R] BRAND BRAZED/BUTTED SEAM BARREL SIZE 0.63 INCH L X 0.126 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - 83-9421 - Ideal Industries, Inc.
Sycamore, IL, USA
Female Disconnect
83-9421
Female Disconnect 83-9421
STRAIGHT TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE NON INSULATED INSULATION TYPE 0.11 INCH X 0.02 INCH TAB SIZE IDEAL[R] BRAND BRAZED/BUTTED SEAM BARREL SIZE 0.63 INCH L X 0.126 INCH W
  • STRAIGHT TYPE
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • 105 DEG C TEMPERATURE RATING
  • 25 PER CARTON STANDARD PACKAGE
  • NON INSULATED INSULATION TYPE
  • 0.11 INCH X 0.02 INCH TAB SIZE
  • IDEAL[R] BRAND
  • BRAZED/BUTTED SEAM BARREL
  • SIZE 0.63 INCH L X 0.126 INCH W
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-9421
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminal, Pin, Through Hole, White; Product Range Keystone - 60M5705 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
Un-Insulated Ferrules - 2216.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details