Ideal Industries, Inc. Female Disconnect 83-9601

Description
FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE BARREL TYPE BRAZED/BUTTED SEAM MATERIAL TIN PLATED BRASS VOLTAGE RATING 600 V INSULATION DIAMETER 0.244 INCH
Datasheet
Description
FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE BARREL TYPE BRAZED/BUTTED SEAM MATERIAL TIN PLATED BRASS VOLTAGE RATING 600 V INSULATION DIAMETER 0.244 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - 83-9601 - Ideal Industries, Inc.
Sycamore, IL, USA
Female Disconnect
83-9601
Female Disconnect 83-9601
FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE BARREL TYPE BRAZED/BUTTED SEAM MATERIAL TIN PLATED BRASS VOLTAGE RATING 600 V INSULATION DIAMETER 0.244 INCH
  • FUNNEL ENTRY TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL 774A, CUL APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 25 PER CARTON STANDARD PACKAGE
  • VINYL INSULATED INSULATION TYPE
  • 0.25 INCH X 0.032 INCH TAB SIZE
  • BARREL TYPE BRAZED/BUTTED SEAM
  • MATERIAL TIN PLATED BRASS
  • VOLTAGE RATING 600 V
  • INSULATION DIAMETER 0.244 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-9601
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Magnet Wire Terminals - 1-1742539-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 to 14 AWG
View Details
2 suppliers
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1788738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details