Ideal Industries, Inc. Ring Lug 83-0421

Description
BEVELED, FUNNEL ENTRY TYPE 8 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE IDEAL[R] BRAND MATERIAL TIN PLATED BRASS BRAZED/BUTTED SEAMS PREVENT SPLITTING
Datasheet
Description
BEVELED, FUNNEL ENTRY TYPE 8 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE IDEAL[R] BRAND MATERIAL TIN PLATED BRASS BRAZED/BUTTED SEAMS PREVENT SPLITTING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - 83-0421 - Ideal Industries, Inc.
Sycamore, IL, USA
Ring Lug
83-0421
Ring Lug 83-0421
BEVELED, FUNNEL ENTRY TYPE 8 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE IDEAL[R] BRAND MATERIAL TIN PLATED BRASS BRAZED/BUTTED SEAMS PREVENT SPLITTING
  • BEVELED, FUNNEL ENTRY TYPE
  • 8 AWG MAX. CONDUCTOR SIZE
  • UL, CUL APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 25 PER CARTON STANDARD PACKAGE
  • #10 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • IDEAL[R] BRAND
  • MATERIAL TIN PLATED BRASS
  • BRAZED/BUTTED SEAMS PREVENT SPLITTING
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-0421
Product Name Ring Lug
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Pin, 8.76Mm; Product Range Amphenol Communications Solutions - 27AJ4000 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
2 suppliers
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-6 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details
Bootlace Ferrules - 1787286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details