Ideal Industries, Inc. Fork Lug 83-7101

Description
BEVELED, FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 1/4 INCH STUD SIZE VINYL INSULATED INSULATION TYPE MATERIAL TIN PLATED BRASS WIRE INSULATION DIAMETER 0.248 INCH VOLTAGE RATING 600 V (MAXIMUM)
Datasheet
Description
BEVELED, FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 1/4 INCH STUD SIZE VINYL INSULATED INSULATION TYPE MATERIAL TIN PLATED BRASS WIRE INSULATION DIAMETER 0.248 INCH VOLTAGE RATING 600 V (MAXIMUM)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - 83-7101 - Ideal Industries, Inc.
Sycamore, IL, USA
Fork Lug
83-7101
Fork Lug 83-7101
BEVELED, FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 1/4 INCH STUD SIZE VINYL INSULATED INSULATION TYPE MATERIAL TIN PLATED BRASS WIRE INSULATION DIAMETER 0.248 INCH VOLTAGE RATING 600 V (MAXIMUM)
  • BEVELED, FUNNEL ENTRY TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CUL APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 25 PER CARTON STANDARD PACKAGE
  • 1/4 INCH STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • MATERIAL TIN PLATED BRASS
  • WIRE INSULATION DIAMETER 0.248 INCH
  • VOLTAGE RATING 600 V (MAXIMUM)
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-7101
Product Name Fork Lug
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2858.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Connector Contacts - 1-104480-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1788646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details