83-3261 -- SPLICE CONNECTOR
Ideal Industries, Inc.
Splice Connector
83-3261
Description
TAP TYPE
RED COLOR
UL 774A, CUL APPROVAL
600 V VOLTAGE RATING
75 DEG C TEMPERATURE RATING
25 PER CARTON STANDARD PACKAGE
22 TO 18 AWG CONDUCTOR SIZE
Description
TAP TYPE
RED COLOR
UL 774A, CUL APPROVAL
600 V VOLTAGE RATING
75 DEG C TEMPERATURE RATING
25 PER CARTON STANDARD PACKAGE
22 TO 18 AWG CONDUCTOR SIZE
Datasheet
Suppliers
TAP TYPE
RED COLOR
UL 774A, CUL APPROVAL
600 V VOLTAGE RATING
75 DEG C TEMPERATURE RATING
25 PER CARTON STANDARD PACKAGE
22 TO 18 AWG CONDUCTOR SIZE
- TAP TYPE
- RED COLOR
- UL 774A, CUL APPROVAL
- 600 V VOLTAGE RATING
- 75 DEG C TEMPERATURE RATING
- 25 PER CARTON STANDARD PACKAGE
- 22 TO 18 AWG CONDUCTOR SIZE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
83-3261 |
|
Product Name
|
Splice Connector |
|
Terminal Type
|
Butt Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
2 suppliers