Ideal Industries, Inc. Datasheets for Hole Saws
Hole saws, also referred to as hole cutters, are saw blades with a circular cutting profile. Hole saws are used in a drill and cut out a hole without cutting up the core material. Hole saws often has a centering drill for hole placement.
Hole Saws: Learn more
| Product Name | Notes |
|---|---|
| ADJUSTABLE CAN LIGHT TYPE NON-METAL CUT MATERIAL CARBIDE COATED STAINLESS STEEL BLADE MATERIAL 2-1/2 TO 7 INCH DIAMETER NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR INCLUDES (2) DUST... | |
| ADJUSTABLE CAN LIGHT TYPE NON-METAL CUT MATERIAL CARBIDE COATED STAINLESS STEEL BLADE MATERIAL 6-1/4 TO 10-3/8 INCH DIAMETER NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR INCLUDES (2) DUST... | |
| CARBIDE TIPPED BLADE MATERIAL 1-3/4 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK SIZE TKO[TM] BRAND CONDUIT/PIPE SIZE 1-1/4 INCH | |
| FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1 INCH DIAMETER PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK... | |
| FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-1/2 INCH DIAMETER PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK... | |
| FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-1/4 INCH DIAMETER PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK... | |
| FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-1/8 INCH DIAMETER 210 RPM (STAINLESS STEEL), 310 RPM (MILD STEEL), 420 RPM (IRON PLATE), 440 RPM (BRASS AND ALUMINUM)... | |
| FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-3/8 INCH DIAMETER 180 RPM (STAINLESS STEEL), 270 RPM (MILD STEEL), 300 RPM (IRON PLATE), 360 RPM (BRASS AND ALUMINUM)... | |
| FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-7/16 INCH DIAMETER PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK... | |
| FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-7/32 INCH DIAMETER PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK... | |
| FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2 INCH DIAMETER 100 RPM (STAINLESS STEEL), 150 RPM (MILD STEEL), 200 RPM (IRON PLATE), 220 RPM (BRASS AND ALUMINUM)... | |
| FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2-1/2 INCH DIAMETER 100 RPM (STAINLESS STEEL), 150 RPM (MILD STEEL), 200 RPM (IRON PLATE), 220 RPM (BRASS AND ALUMINUM)... | |
| FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2-7/8 INCH DIAMETER PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK... | |
| FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 3-1/2 INCH DIAMETER PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK... | |
| FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 3/4 INCH DIAMETER PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK... | |
| FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 4 INCH DIAMETER PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK... | |
| FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 4-1/2 INCH DIAMETER PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK... | |
| FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 7/8 INCH DIAMETER 250 RPM (STAINLESS STEEL), 380 RPM (MILD STEEL), 480 RPM (IRON PLATE), 510 RPM (BRASS/ALUMINUM) SPEED RATING... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1 1/16 INCH DIAMETER 205 RPM (MILD STEEL), 100 RPM (STAINLESS STEEL), 135 RPM (CAST IRON), 270 RPM... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1 13/16 INCH DIAMETER 190 RPM (MILD STEEL), 95 RPM (STAINLESS STEEL), 125 RPM (CAST IRON), 250 RPM... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1 5/8 INCH DIAMETER 210 RPM (MILD STEEL), 105 RPM (STAINLESS STEEL), 140 RPM (CAST IRON), 280 RPM... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2 5/16 INCH DIAMETER 140 RPM (MILD STEEL), 70 RPM (STAINLESS STEEL), 95 RPM (CAST IRON), 190 RPM... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2 9/16 INCH DIAMETER 130 RPM (MILD STEEL), 65 RPM (STAINLESS STEEL), 85 RPM (CAST IRON), 175 RPM... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON METAL CUT MATERIAL BI-METAL BLADE MATERIAL 3 1/2 INCH DIAMETER 95 RPM (MILD STEEL), 45 RPM (STAINLESS STEEL), 65 RPM (CAST IRON), 130 RPM... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1 INCH DIAMETER 350 RPM (MILD STEEL), 175 RPM (STAINLESS STEEL), 235 RPM (CAST IRON), 470 RPM (BRASS), 525... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-1/16 INCH DIAMETER 325 RPM (MILD STEEL), 160 RPM (STAINLESS STEEL), 215 RPM (CAST IRON), 435 RPM (BRASS), 480... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-1/2 INCH DIAMETER 115 RPM (STAINLESS STEEL), 230 RPM (MILD STEEL), 150 RPM (CAST IRON), 300 RPM (BRASS), 345... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-1/4 INCH DIAMETER 275 RPM (MILD STEEL), 140 RPM (STAINLESS STEEL), 180 RPM (CAST IRON), 360 RPM (BRASS), 410... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-1/8 INCH DIAMETER 150 RPM (STAINLESS STEEL), 300 RPM (MILD STEEL), 200 RPM (CAST IRON), 400 RPM (BRASS), 450... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-3/16 INCH DIAMETER 285 RPM (MILD STEEL), 145 RPM (STAINLESS STEEL), 190 RPM (CAST IRON), 380 RPM (BRASS), 425... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-3/4 INCH DIAMETER 95 RPM (STAINLESS STEEL), 195 RPM (MILD STEEL), 130 RPM (CAST IRON), 250 RPM (BRASS), 295... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-3/8 INCH DIAMETER 130 RPM (STAINLESS STEEL), 255 RPM (MILD STEEL), 170 RPM (CAST IRON), 330 RPM (BRASS), 375... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-5/16 INCH DIAMETER 260 RPM (MILD STEEL), 135 RPM (STAINLESS STEEL), 175 RPM (CAST IRON), 345 RPM (BRASS), 390... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-7/16 INCH DIAMETER 240 RPM (MILD STEEL), 120 RPM (STAINLESS STEEL), 160 RPM (CAST IRON), 315 RPM (BRASS), 360... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-7/8 INCH DIAMETER 180 RPM (MILD STEEL), 90 RPM (STAINLESS STEEL), 120 RPM (CAST IRON), 240 RPM (BRASS), 270... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-9/16 INCH DIAMETER 220 RPM (MILD STEEL), 110 RPM (STAINLESS STEEL), 145 RPM (CAST IRON), 290 RPM (BRASS), 330... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 11/16 INCH DIAMETER 500 RPM (MILD STEEL), 250 RPM (STAINLESS STEEL), 330 RPM (CAST IRON), 665 RPM (BRASS), 750... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 13/16 INCH DIAMETER 425 RPM (MILD STEEL), 210 RPM (STAINLESS STEEL), 280 RPM (CAST IRON), 560 RPM (BRASS), 630... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 15/16 INCH DIAMETER 370 RPM (MILD STEEL), 185 RPM (STAINLESS STEEL), 245 RPM (CAST IRON), 495 RPM (BRASS), 555... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2 INCH DIAMETER 85 RPM (STAINLESS STEEL), 170 RPM (MILD STEEL), 115 RPM (CAST IRON), 230 RPM (BRASS), 255... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2-1/16 INCH DIAMETER 165 RPM (MILD STEEL), 80 RPM (STAINLESS STEEL), 110 RPM (CAST IRON), 220 RPM (BRASS), 245... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2-1/2 INCH DIAMETER 65 RPM (STAINLESS STEEL), 135 RPM (MILD STEEL), 90 RPM (CAST IRON), 180 RPM (BRASS), 205... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2-1/4 INCH DIAMETER 150 RPM (MILD STEEL), 75 RPM (STAINLESS STEEL), 100 RPM (CAST IRON), 200 RPM (BRASS), 225... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2-1/8 INCH DIAMETER 160 RPM (MILD STEEL), 80 RPM (STAINLESS STEEL), 105 RPM (CAST IRON), 210 RPM (BRASS), 240... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2-3/4 INCH DIAMETER 125 RPM (MILD STEEL), 60 RPM (STAINLESS STEEL), 80 RPM (CAST IRON), 160 RPM (BRASS), 185... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2-3/8 INCH DIAMETER 140 RPM (MILD STEEL), 70 RPM (STAINLESS STEEL), 95 RPM (CAST IRON), 190 RPM (BRASS), 220... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2-5/8 INCH DIAMETER 130 RPM (MILD STEEL), 65 RPM (STAINLESS STEEL), 85 RPM (CAST IRON), 170 RPM (BRASS), 195... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2-7/8 INCH DIAMETER 120 RPM (MILD STEEL), 60 RPM (STAINLESS STEEL), 80 RPM (CAST IRON), 160 RPM (BRASS), 180... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 3 INCH DIAMETER 55 RPM (STAINLESS STEEL), 115 RPM (MILD STEEL), 75 RPM (CAST IRON), 150 RPM (BRASS), 170... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 3-1/4 INCH DIAMETER 105 RPM (MILD STEEL), 50 RPM (STAINLESS STEEL), 70 RPM (CAST IRON), 140 RPM (BRASS), 155... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 3-1/8 INCH DIAMETER 110 RPM (MILD STEEL), 55 RPM (STAINLESS STEEL), 70 RPM (CAST IRON), 140 RPM (BRASS), 165... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 3-3/4 INCH DIAMETER 90 RPM (MILD STEEL), 45 RPM (STAINLESS STEEL), 60 RPM (CAST IRON), 120 RPM (BRASS), 135... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 3-3/8 INCH DIAMETER 100 RPM (MILD STEEL), 50 RPM (STAINLESS STEEL), 65 RPM (CAST IRON), 130 RPM (BRASS), 150... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 3-5/8 INCH DIAMETER 45 RPM (STAINLESS STEEL), 95 RPM (MILD STEEL), 60 RPM (CAST IRON), 120 RPM (BRASS), 140... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 3-7/8 INCH DIAMETER 85 RPM (MILD STEEL), 40 RPM (STAINLESS STEEL), 55 RPM (CAST IRON), 110 RPM (BRASS), 130... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 3/4 INCH DIAMETER 230 RPM (STAINLESS STEEL), 460 RPM (MILD STEEL), 300 RPM (CAST IRON), 600 RPM (BRASS), 690... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 4 INCH DIAMETER 85 RPM (MILD STEEL), 40 RPM (STAINLESS STEEL), 55 RPM (CAST IRON), 110 RPM (BRASS), 130... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 4-1/2 INCH DIAMETER 35 RPM (STAINLESS STEEL), 75 RPM (MILD STEEL), 50 RPM (CAST IRON), 100 RPM (BRASS), 105... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 4-1/4 INCH DIAMETER 80 RPM (MILD STEEL), 40 RPM (STAINLESS STEEL), 55 RPM (CAST IRON), 110 RPM (BRASS), 120... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 4-1/8 INCH DIAMETER 80 RPM (MILD STEEL), 40 RPM (STAINLESS STEEL), 55 RPM (CAST IRON), 110 RPM (BRASS), 120... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 4-3/4 INCH DIAMETER 35 RPM (STAINLESS STEEL), 70 RPM (MILD STEEL), 45 RPM (CAST IRON), 90 RPM (BRASS), 95... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 4-3/8 INCH DIAMETER 75 RPM (MILD STEEL), 35 RPM (STAINLESS STEEL), 50 RPM (CAST IRON), 100 RPM (BRASS), 105... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 5 INCH DIAMETER 65 RPM (MILD STEEL), 30 RPM (STAINLESS STEEL), 40 RPM (CAST IRON), 85 RPM (BRASS), 95... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 5-1/2 INCH DIAMETER 60 RPM (MILD STEEL), 30 RPM (STAINLESS STEEL), 40 RPM (CAST IRON), 80 RPM (BRASS), 90... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 5-3/4 INCH DIAMETER 60 RPM (MILD STEEL), 30 RPM (STAINLESS STEEL), 40 RPM (CAST IRON), 80 RPM (BRASS), 90... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 5/8 INCH DIAMETER 550 RPM (MILD STEEL), 275 RPM (STAINLESS STEEL), 365 RPM (CAST IRON), 730 RPM (BRASS), 825... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 6 INCH DIAMETER 55 RPM (MILD STEEL), 25 RPM (STAINLESS STEEL), 35 RPM (CAST IRON), 75 RPM (BRASS), 85... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 7/8 INCH DIAMETER 195 RPM (STAINLESS STEEL), 390 RPM (MILD STEEL), 260 RPM (CAST IRON), 520 RPM (BRASS), 585... | |
| VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 9/16 INCH DIAMETER 580 RPM (MILD STEEL), 300 RPM (STAINLESS STEEL), 400 RPM (CAST IRON), 790 RPM (BRASS), 900... | |
| VARIABLE PITCH TYPE NON-METAL, ABRASIVE CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-3/8 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR TRI-BORE[TM] BRAND | |
| VARIABLE PITCH TYPE NON-METAL, ABRASIVE CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2-1/4 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR TRI-BORE[TM] BRAND APPLICATION 1-1/2 INCH PIPE WITH... | |
| VARIABLE PITCH TYPE NON-METAL, ABRASIVE CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2-1/8 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR TRI-BORE[TM] BRAND APPLICATION 1-1/2 INCH PIPE AND... | |
| VARIABLE PITCH TYPE NON-METAL, ABRASIVE CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2-9/16 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR TRI-BORE[TM] BRAND APPLICATION 2 INCH PIPE | |
| VARIABLE PITCH TYPE NON-METAL, ABRASIVE CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 3 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR TRI-BORE[TM] BRAND APPLICATION 2 INCH PIPE WITH... | |
| VARIABLE PITCH TYPE NON-METAL, ABRASIVE CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 3-3/8 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR TRI-BORE[TM] BRAND | |
| VARIABLE PITCH TYPE NON-METAL, ABRASIVE CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 3-5/8 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR TRI-BORE[TM] BRAND APPLICATION 3 INCH PIPE | |
| VARIABLE PITCH TYPE NON-METAL, ABRASIVE CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 4 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR TRI-BORE[TM] BRAND | |
| VARIABLE PITCH TYPE NON-METAL, ABRASIVE CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 4-1/4 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR TRI-BORE[TM] BRAND APPLICATION 3 INCH PIPE WITH... | |
| VARIABLE PITCH TYPE NON-METAL, ABRASIVE CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 4-1/8 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR TRI-BORE[TM] BRAND | |
| VARIABLE PITCH TYPE NON-METAL, ABRASIVE CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 4-3/8 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR TRI-BORE[TM] BRAND APPLICATION CAPRI, HALO, MARCO, MINI... | |
| VARIABLE PITCH TYPE NON-METAL, ABRASIVE CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 4-5/8 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR TRI-BORE[TM] BRAND APPLICATION 4 INCH PIPE | |
| VARIABLE PITCH TYPE NON-METAL, ABRASIVE CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 5-3/8 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR TRI-BORE[TM] BRAND APPLICATION CAPRI, JUNO, LIGHTOLIER, PRESCOLITE... | |
| VARIABLE PITCH TYPE NON-METAL, ABRASIVE CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 6-1/4 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR TRI-BORE[TM] BRAND APPLICATION 6 INCH DUCT | |
| VARIABLE PITCH TYPE NON-METAL, ABRASIVE CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 6-3/8 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR TRI-BORE[TM] BRAND APPLICATION CAPRI AND HALO FIXTURES... | |
| VARIABLE PITCH TYPE NON-METAL, ABRASIVE CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 6-5/8 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR TRI-BORE[TM] BRAND APPLICATION JUNO AND PROGRESS FIXTURES... | |
| VARIABLE PITCH TYPE NON-METAL, ABRASIVE CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 6-7/8 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR TRI-BORE[TM] BRAND APPLICATION CAPRI, LIGHTOLIER, LITHONIA, PRESCOLITE,... |