Ideal Industries, Inc. Crimp On Wire Connector 30-645

Description
INSULATED TYPE TIN PLATED COPPER MATERIAL (2) #22 MIN. WIRE COMBINATION SIZE (1) #14, (2) #18 MAX. WIRE COMBINATION SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 10000 STANDARD PACKAGE NYLON INSULATION MATERIAL SOLID/STRANDED WIRE TYPE IDEAL[R] BRAND COLOR WHITE 48 MODEL
Datasheet
Description
INSULATED TYPE TIN PLATED COPPER MATERIAL (2) #22 MIN. WIRE COMBINATION SIZE (1) #14, (2) #18 MAX. WIRE COMBINATION SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 10000 STANDARD PACKAGE NYLON INSULATION MATERIAL SOLID/STRANDED WIRE TYPE IDEAL[R] BRAND COLOR WHITE 48 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp On Wire Connector - 30-645 - Ideal Industries, Inc.
Sycamore, IL, USA
Crimp On Wire Connector
30-645
Crimp On Wire Connector 30-645
INSULATED TYPE TIN PLATED COPPER MATERIAL (2) #22 MIN. WIRE COMBINATION SIZE (1) #14, (2) #18 MAX. WIRE COMBINATION SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 10000 STANDARD PACKAGE NYLON INSULATION MATERIAL SOLID/STRANDED WIRE TYPE IDEAL[R] BRAND COLOR WHITE 48 MODEL
  • INSULATED TYPE
  • TIN PLATED COPPER MATERIAL
  • (2) #22 MIN. WIRE COMBINATION SIZE
  • (1) #14, (2) #18 MAX. WIRE COMBINATION SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 10000 STANDARD PACKAGE
  • NYLON INSULATION MATERIAL
  • SOLID/STRANDED WIRE TYPE
  • IDEAL[R] BRAND
  • COLOR WHITE
  • 48 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-645
Product Name Crimp On Wire Connector
Terminal Type Crimp On Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-4 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details