Ideal Industries, Inc. Male Disconnect 83-8011

Description
BULLET STYLE TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE VINYL INSULATED INSULATION TYPE MATERIAL TIN-PLATED BRASS WIRE INSULATION DIAMETER 0.185 INCH VOLTAGE RATING 300 V
Datasheet
Description
BULLET STYLE TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE VINYL INSULATED INSULATION TYPE MATERIAL TIN-PLATED BRASS WIRE INSULATION DIAMETER 0.185 INCH VOLTAGE RATING 300 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - 83-8011 - Ideal Industries, Inc.
Sycamore, IL, USA
Male Disconnect
83-8011
Male Disconnect 83-8011
BULLET STYLE TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE VINYL INSULATED INSULATION TYPE MATERIAL TIN-PLATED BRASS WIRE INSULATION DIAMETER 0.185 INCH VOLTAGE RATING 300 V
  • BULLET STYLE TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL 774A, CUL APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 25 PER CARTON STANDARD PACKAGE
  • VINYL INSULATED INSULATION TYPE
  • MATERIAL TIN-PLATED BRASS
  • WIRE INSULATION DIAMETER 0.185 INCH
  • VOLTAGE RATING 300 V
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-8011
Product Name Male Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2786.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1123721-4 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3300 to 0.8200 mm2
View Details
Ring Terminals - 1788682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details