Ideal Industries, Inc. Crimp On Wire Connector 2006SB

Description
(2) #18 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 1000 PER BAG STANDARD PACKAGE COPPER WIRE TYPE
Datasheet
Description
(2) #18 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 1000 PER BAG STANDARD PACKAGE COPPER WIRE TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp On Wire Connector - 2006SB - Ideal Industries, Inc.
Sycamore, IL, USA
Crimp On Wire Connector
2006SB
Crimp On Wire Connector 2006SB
(2) #18 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 1000 PER BAG STANDARD PACKAGE COPPER WIRE TYPE
  • (2) #18 MIN. WIRE COMBINATION SIZE
  • (4) #12 MAX. WIRE COMBINATION SIZE
  • 18 TO 10 AWG WIRE SIZE
  • UL 486C, CSA 22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 1000 PER BAG STANDARD PACKAGE
  • COPPER WIRE TYPE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 2006SB
Product Name Crimp On Wire Connector
Terminal Type Crimp On Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ferrules - 2872.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3528-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
View Details
3 suppliers